1589473-6 Rectangular Connectors by TE Connectivity

STM009PC2DC024 = WDUALOBE

Status: Active
Series: -
RoHS: Unknown
Aliases: 1589473-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Positions 9
Number of Cavities 9
Panel Gasket No
Number of Rows 2
Contact Current Rating (Max) 1A
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
端子のタイプ Pin
Contact Plating Material Gold
Contact Layout Staggered
Wire Size .05mm², 30AWG
Operating Voltage 500VAC
Centerline (Pitch) .64mm, .025in
Housing Material Aluminum
Panel Mount No
Mating Retention With
Contact Retention Without
Mating Alignment With
Mating Retention Type Jackscrew
Panel Mount Feature Without
Mating Alignment Type Polarization
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Signal
Packaging Method Package
Packaging Quantity 1
Wire/Cable Type Stranded
Shape Rectangular
Connector System Cable-to-Cable
Housing Type Plug Housing
Connector Style Plug
Product Style Assembly
Connector Type Connector Assembly
Sealable No
Shielded No
Row-to-Row Spacing 1.02mm, .04in
Product Type Connector
Operating Temperature Range -328 – 392°F, -200 – 200°C

Alternative Descriptions

Cable Assembly Flat 0.6096m 30AWG 9POS Rectangular PL | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1589473-6?

Additional datasheets, footprints and schematics for 1589473-6 are listed on our Part Details page. You can also find images and similar parts to 1589473-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1589473-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589473-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1589473-6 fall under?

The 1589473-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1589473-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1589473-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1589473-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1589473-6 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1589473-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1589473-6 often in real-time on the comparison pages.

What if I can't find stock of 1589473-6?

You can fill out our help required form which you can use to request a quote for 1589473-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay