1589468-2 PCB Connectors by TE Connectivity

SSM009L85HN = SMT CONN

Status: Active
Series: -
RoHS: Unknown
Aliases: 1589468-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Number of Positions 9
Number of Rows 1
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Round
Contact Layout Alternating SMT Leads
Contact Retention Within Housing Without
Contact Base Material Beryllium Copper
Contact Type Socket
Contact Mating Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 1.27 – 2.28µm, 50 – 90µin
Connector Length .4085in
Screw & Hole Diameter 1mm, .039in
Connector Height .086in
Centerline (Pitch) .64mm, .025in
Housing Material LCP (Liquid Crystal Polymer)
Housing Plating Material Nickel
Housing Color Natural
Connector Mounting Type Board Mount
Mounting/Mating Hardware With
Surface Mount Extended Lead Length .04 in, 1.02 mm
PCB Mount Alignment Without
Surface Mount Extended Leads With
Hardware Type 1.0 mm X .160" Mounting Screw
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Panel Mount Feature Without
Circuit Application Power
Packaging Quantity 1
Packaging Method Package
実装方法 Package
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Receptacle
Header Type Shrouded
Termination Method to Printed Circuit Board Surface Mount

Alternative Descriptions

Headers & Wire Housings SSM009L85HN = SMT CONN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1589468-2?

Additional datasheets, footprints and schematics for 1589468-2 are listed on our Part Details page. You can also find images and similar parts to 1589468-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1589468-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589468-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1589468-2 fall under?

The 1589468-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1589468-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1589468-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1589468-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1589468-2 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1589468-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1589468-2 often in real-time on the comparison pages.

What if I can't find stock of 1589468-2?

You can fill out our help required form which you can use to request a quote for 1589468-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay