Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1589462-9 |
Prices starting from US$137.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$172.00
|
122
in stock
|
Buy Now | |
Newark Electronics
from US$166.77
|
122
in stock
|
Buy Now | |
Rapid Electronics
from US$196.33
|
122
in stock
|
Buy Now | |
Chip One Stop
from US$139.00
|
122
in stock
|
Buy Now | |
Farnell
from US$314.25
|
98
in stock
|
Buy Now | |
Powell Electronics
from US$179.00
|
21
in stock
|
Buy Now | |
Avnet America
from US$137.85
|
-
|
Buy Now | |
RS Americas
from US$192.35
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
PCB Mount Orientation | Horizontal |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Tin-Lead |
Contact Shape & Form | Round |
Contact Mating Area Plating Material Thickness | 50 – 90µin, 1.27 – 2.28µm |
Screw & Hole Diameter | 1mm, .039in |
Connector Length | .4085in |
Connector Height | .086in |
Centerline (Pitch) | .025in, .64mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Mounting/Mating Hardware | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Surface Mount Extended Leads | Without |
Hardware Type | 1.0 mm X .160" Mounting Screw |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Circuit Application | Power |
実装方法 | Package |
Packaging Quantity | 5 |
Packaging Method | Package |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Unspecified Connectors Ssl009L2Hn = Smt Conn |Amp Te Connectivity 1589462-9 | Newark Electronics |
Unspecified Connectors SSL009L2HN = SMT CONN | Rapid Electronics |
TE Connectivity - AMP PCB Conn SSL009L2HN %3D SMT CONN | Distrelec |
CONNECTOR, RCPT, 9POS, 1ROW, 0.64MM | Farnell |
Conn Rectangular F 9 POS 0.635mm Solder RA SMD | Avnet America |
SSL009L2HN = SMT CONN | TE Connectivity 1589462-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1589462-9?
Additional datasheets, footprints and schematics for 1589462-9 are listed on our Part Details page. You can also find images and similar parts to 1589462-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1589462-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589462-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1589462-9 fall under?
The 1589462-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1589462-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1589462-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1589462-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1589462-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1589462-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1589462-9 often in real-time on the comparison pages.
What if I can't find stock of 1589462-9?
You can fill out our help required form which you can use to request a quote for 1589462-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.