1589459-5 PCB Connectors by TE Connectivity

SSM037L5N = SMT CONN

Status: Active
Series: -
RoHS: Unknown
Aliases: 1589459-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$391.91

Distributor Stock
Logo for RS Americas
RS Americas
from US$391.91
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

PCB Mount Orientation Horizontal
Number of Rows 1
Number of Positions 37
Contact Mating Area Plating Material Thickness 50 – 90µin, 1.27 – 2.28µm
Contact Shape & Form Round
Contact Retention Within Housing Without
Contact Mating Area Plating Material Tin-Lead
Contact Type Socket
Contact Base Material Brass
Screw & Hole Diameter 1mm, .039in
Connector Height .086in
Connector Length 1.4585in
Housing Color Natural
Centerline (Pitch) .025in, .64mm
Housing Plating Material Nickel
Housing Material LCP (Liquid Crystal Polymer)
Connector Mounting Type Board Mount
Panel Mount Feature Without
PCB Mount Alignment Without
PCB Mount Retention Without
Mounting/Mating Hardware Without
Mating Retention With
Surface Mount Extended Leads Without
Strain Relief Without
Circuit Application Power
実装方法 Package
Packaging Quantity 1
Packaging Method Package
Header Type Shrouded
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Termination Method to Printed Circuit Board Surface Mount

Alternative Descriptions

SSM037L5N = SMT CONN | TE Connectivity 1589459-5 | RS Americas
Conn Rectangular RCP 37 POS Crimp ST Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1589459-5?

Additional datasheets, footprints and schematics for 1589459-5 are listed on our Part Details page. You can also find images and similar parts to 1589459-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1589459-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589459-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1589459-5 fall under?

The 1589459-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1589459-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1589459-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1589459-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1589459-5 have stock available?

Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 1589459-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1589459-5 often in real-time on the comparison pages.

What if I can't find stock of 1589459-5?

You can fill out our help required form which you can use to request a quote for 1589459-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay