Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1589454-2 |
PCB Mount Orientation | Horizontal |
---|---|
Number of Rows | 1 |
Number of Positions | 9 |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 1.27 – 2.28µm, 50 – 90µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Round |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Layout | Inline |
Connector Height | .04in, 1.02in |
Connector Length | 6.1in, .24in |
Housing Color | Natural |
Centerline (Pitch) | .64mm, .025in |
Housing Material | LCP (Liquid Crystal Polymer) |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Surface Mount Extended Leads | Without |
Mating Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole |
Termination Post & Tail Length | .09in |
Uss009M6 = Strip Con |Nanonics Te Connectivity 1589454-2 | Newark Electronics |
USS009M6 = STRIP CON | TE Connectivity 1589454-2 | RS Americas |
Headers & Wire Housings USS009M6 = STRIP CON | Sager |
Where can I find additional details, specifications and documents for a 1589454-2?
Additional datasheets, footprints and schematics for 1589454-2 are listed on our Part Details page. You can also find images and similar parts to 1589454-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1589454-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589454-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1589454-2 fall under?
The 1589454-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1589454-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1589454-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1589454-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1589454-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for 1589454-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1589454-2 often in real-time on the comparison pages.
What if I can't find stock of 1589454-2?
You can fill out our help required form which you can use to request a quote for 1589454-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.