1589450-1 PCB Connectors by TE Connectivity

USS004B45T = STRIP CON

Status: Active
Series: -
RoHS: Unknown
Aliases: 1589450-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Keying & Polarized Position Locations 1
PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 4
Contact Retention Within Housing Without
PCB Contact Termination Area Plating Material Tin-Lead
Contact Layout Alternating SMT Leads
Contact Base Material Beryllium Copper
Contact Type Pin
Contact Mating Area Plating Material Tin-Lead
Contact Shape & Form Round
Contact Mating Area Plating Material Thickness 50 – 90µin, 1.27 – 2.28µm
Connector Height .04in, 1.02in
Connector Length .115in, 2.92in
Housing Color Natural
Centerline (Pitch) .025in, .64mm
Housing Material LCP (Liquid Crystal Polymer)
Connector Mounting Type Board Mount
Surface Mount Extended Lead Length .04 in, 1.02 mm
Strain Relief Without
PCB Mount Alignment Without
Surface Mount Extended Leads With
PCB Mount Retention Without
Mating Retention Without
Panel Mount Feature Without
Circuit Application Power
Packaging Method Package
Packaging Quantity 1
実装方法 Package
PCB Connector Assembly Type PCB Mount Header
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Header Type Unshrouded
Termination Method to Printed Circuit Board Surface Mount

Alternative Descriptions

Conn Rectangular PL 4 POS 0.64mm Solder ST SMD | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1589450-1?

Additional datasheets, footprints and schematics for 1589450-1 are listed on our Part Details page. You can also find images and similar parts to 1589450-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1589450-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589450-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1589450-1 fall under?

The 1589450-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1589450-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1589450-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1589450-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1589450-1 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1589450-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1589450-1 often in real-time on the comparison pages.

What if I can't find stock of 1589450-1?

You can fill out our help required form which you can use to request a quote for 1589450-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay