1589448-6 Rectangular Connectors by TE Connectivity

USS004PC2DC024 = STRIP CON

Status: Active
Series: -
RoHS: Unknown
Aliases: 1589448-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Panel Gasket No
Number of Cavities 4
Number of Positions 4
Number of Rows 1
端子のタイプ Pin
Contact Underplating Material Nickel
Contact Plating Material Gold
Contact Layout In-line
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 1A
Wire Size .05mm², 30AWG
Operating Voltage 500VAC
Centerline (Pitch) .025in, .64mm
Housing Material LCP (Liquid Crystal Polymer)
Mating Alignment Type Polarization
Mating Retention Without
Contact Retention Without
Mating Alignment With
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount No
Panel Mount Feature Without
Circuit Application Signal
Packaging Quantity 1
Packaging Method Package
Wire/Cable Type Stranded
Shape Rectangular
Housing Type Plug Housing
Product Style Assembly
Connector Type Connector Assembly
Shielded No
Sealable No
Connector System Cable-to-Cable
Connector Style Plug
Product Type Connector
Connector & Contact Terminates To Wire & Cable
Connection Type Connector Assembly
Operating Temperature Range -328 – 392°F, -200 – 200°C

Alternative Descriptions

Cable Assembly 0.609m 30AWG 4 POS Unshrouded Strip PL Wire Wrap | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1589448-6?

Additional datasheets, footprints and schematics for 1589448-6 are listed on our Part Details page. You can also find images and similar parts to 1589448-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1589448-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589448-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1589448-6 fall under?

The 1589448-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1589448-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1589448-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1589448-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1589448-6 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1589448-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1589448-6 often in real-time on the comparison pages.

What if I can't find stock of 1589448-6?

You can fill out our help required form which you can use to request a quote for 1589448-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay