1589075-1 RF & Coax Connectors by TE Connectivity

CX03511822L2HN = COAX

Status: Active
Series: -
RoHS: Unknown
Aliases: 1589075-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Body Plating Material Electroless Nickel
Body Material Aluminum
Cable Connector Orientation Right Angle
Number of Coaxial Contacts 3
PCB Mount Orientation Horizontal
Number of Positions 8
Number of Signal Positions 5
Connector Product Type Connector Assembly
RF Connector Center Contact Plating Material Gold
Contact Current Rating (Max) 1A
RF Contact Spacing .64mm, .025in
Impedance 50Ω
Centerline (Pitch) 2.54mm, .1in
Mating Retention Type Threaded Hole, Mounting Hardware
Screw & Hole Thread Size 1mm
Connector Mounting Type Board Mount
Mounting Hardware Type 1mm X .16in Mounting Screw
RF Connector Coupling Mechanism Screw
Operating Frequency 60 – 1GHz
Dielectric Material PTFE
RF Interface Nanominiature
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
RF Connector Style Receptacle
Termination Method to Wire & Cable Solder
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 125°C, -67 – 257°F
Cable Type RG 178

Alternative Descriptions

Connector Assembly Receptacle 3Coaxial/5Signal 50 Ohms Solder | Avnet America
Headers & Wire Housings Nano Mini Coax | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1589075-1?

Additional datasheets, footprints and schematics for 1589075-1 are listed on our Part Details page. You can also find images and similar parts to 1589075-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1589075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1589075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1589075-1 fall under?

The 1589075-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1589075-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1589075-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1589075-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1589075-1 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1589075-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1589075-1 often in real-time on the comparison pages.

What if I can't find stock of 1589075-1?

You can fill out our help required form which you can use to request a quote for 1589075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay