Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.53
|
689
in stock
|
Buy Now | |
TTI Europe
from US$1.19
|
2,006
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
689
in stock
|
Buy Now | |
element14
from US$1.85
|
689
in stock
|
Buy Now | |
Rapid Electronics
from US$2.32
|
688
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.43
|
604
in stock
|
Buy Now | |
TE Store
from US$1.17
|
514
in stock
|
Buy Now | |
Distrelec
from US$3.04
|
510
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$2.82
|
178
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | .496in, 12.6mm |
Width | 1.12in, 28.45mm |
Length | 21.4mm, .843in |
Nominal Voltage Architecture | 500V, 24V, 42V, 550V, 90V, 125V, 240V, 48V, 12V, 600V, 80V |
Operating Voltage | 600VDC |
Centerline (Pitch) | .409in, 10.4mm |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Hybrid Connector | No |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
INNER HSG SUBASSY,HVA280-2PHM | TTI Europe |
Automotive Housing, Rcpt, 2Pos, Black Rohs Compliant: Yes |Te Connectivity 1587985-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 2POS, BLACK | element14 |
INNER HSG SUBASSY HVA280-2PHM | Rapid Electronics |
AMP+ HVA 280 Inner Housing Sub Assembly 2PHM | Dalroad Norslo |
INNER HSG SUBASSY, HVA280-2PHM Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Wire-to-Board Wire-to-Device Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Automotive Housing | Part Number: 1587985-1 | Internal Number: 1587985-1 | TE Connectivity | TE Store |
TE Connectivity INNER HSG SUBASSY HVA280-2PHM | Distrelec |
2 Rectangular Connectors - Housings Receptacle Black 0.409 (10.40mm)" | Future Electronics |
Conn Housing Receptacle 2 POS 600V Polyamide Black | Avnet America |
INNER HSG SUBASSY, HVA280-2PHM | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1587985-1?
Additional datasheets, footprints and schematics for 1587985-1 are listed on our Part Details page. You can also find images and similar parts to 1587985-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587985-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587985-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587985-1 fall under?
The 1587985-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1587985-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587985-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587985-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587985-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1587985-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587985-1 often in real-time on the comparison pages.
What if I can't find stock of 1587985-1?
You can fill out our help required form which you can use to request a quote for 1587985-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.