Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Orange |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Tab Thickness | .031in, .8mm |
Tab Width | .11in, 2.8mm |
Interface Plating | Silver (Ag) |
Contact Current Rating (Max) | 30A |
Width | 1.6in, 40.7mm |
Length | 1.79in, 45.5mm |
Operating Voltage | 600VDC |
Centerline (Pitch) | .205in, 5.2mm |
Degree of Protection | IP6K9K |
UL Flammability Rating | UL 94-HB |
Locking Interface | With |
Connector Mounting Type | Panel |
Circuit Application | Power |
Packaging Quantity | 1 |
Packaging Type | Package |
Shielded | Yes |
Hybrid Header | No |
Sealable | Yes |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature (Max) | 185°F, 80°C, 194°F, 158°F, 75°C, 85°C, 90°C, 167°F, 100°C, 149°F, 65°C, 70°C, 176°F, 212°F |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Where can I find additional details, specifications and documents for a 1587973-1?
Additional datasheets, footprints and schematics for 1587973-1 are listed on our Part Details page. You can also find images and similar parts to 1587973-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587973-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587973-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587973-1 fall under?
The 1587973-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1587973-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587973-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587973-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587973-1 have stock available?
Authorised distributors including Chip One Stop, Dalroad Norslo and Power and Signal Group have stock available or on a lead time for 1587973-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587973-1 often in real-time on the comparison pages.
What if I can't find stock of 1587973-1?
You can fill out our help required form which you can use to request a quote for 1587973-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.