Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Orange |
Connector Code | A |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Width | 2.04in, 52mm |
Height | 1.03in, 26.4mm |
Length | 1.29in, 32.9mm |
Nominal Voltage Architecture | 12V, 600V, 80V, 90V, 500V, 24V, 42V, 550V, 125V, 240V, 48V |
Operating Voltage | 600VDC |
Centerline (Pitch) | .409in, 10.4mm |
Degree of Protection | IP2B |
Agency/Standard | USCAR-2 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Cable Assembly 1m 2Position Power Plug | Avnet America |
Where can I find additional details, specifications and documents for a 1587902-1?
Additional datasheets, footprints and schematics for 1587902-1 are listed on our Part Details page. You can also find images and similar parts to 1587902-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587902-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587902-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587902-1 fall under?
The 1587902-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1587902-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587902-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587902-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587902-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1587902-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587902-1 often in real-time on the comparison pages.
What if I can't find stock of 1587902-1?
You can fill out our help required form which you can use to request a quote for 1587902-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.