Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.76
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$4.76
|
-
|
Buy Now |
Body Material | Other |
---|---|
Color | Other |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Width | 2.06in, 52.5mm |
Height | 22.4mm, .881in |
Length | .472in, 12mm |
Centerline (Pitch) | 12mm, .472in |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 200 |
Packaging Method | Box |
Strain Relief | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Sealed Housing Header 2 Position 12mm Straight Flange Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 1587834-1?
Additional datasheets, footprints and schematics for 1587834-1 are listed on our Part Details page. You can also find images and similar parts to 1587834-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587834-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587834-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587834-1 fall under?
The 1587834-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1587834-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587834-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587834-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587834-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1587834-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587834-1 often in real-time on the comparison pages.
What if I can't find stock of 1587834-1?
You can fill out our help required form which you can use to request a quote for 1587834-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.