Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
524
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
1,000
in stock
|
Buy Now | |
TE Store
from US$1.03
|
752
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.11
|
706
in stock
|
Buy Now | |
Heilind Electronics
from US$1.53
|
600
in stock
|
Buy Now | |
element14
from US$1.62
|
524
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.53
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
58
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
Boersig
from US$1.31
|
-
|
Buy Now | |
TTI Europe
from US$0.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
Sealable | No |
Accessory Type | Ferrule |
Connector Ferrule, Inner For HVA 280 Series | Future Electronics |
INNER FERRULE, SIZE C, HVA280 Connector Shielding Accessory Type: Ferrule Primary Product Material: Copper Alloy Ferrule Copper Alloy | Automotive Connector Emc Shielding | Part Number: 1587723-3 | Internal Number: 1587723-3 | TE Connectivity | TE Store |
AMP+ HVA 280 Inner Ferrule Size C | Dalroad Norslo |
| Heilind Electronics |
INNER FERRULE, SIZE C, COPPER ALLOY | element14 |
Inner Ferrule, Size C, Copper Alloy | Newark Electronics |
Inner Ferrule for HVA280 Multicore Connector System Size C Copper Alloy | Avnet America |
HVA 280 Inner Ferrule (Crimp), Size C, Material Copper alloy | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1587723-3?
Additional datasheets, footprints and schematics for 1587723-3 are listed on our Part Details page. You can also find images and similar parts to 1587723-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587723-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587723-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587723-3 fall under?
The 1587723-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector EMC Shielding.
Can I view similar or alternative parts?
You can view similar parts to 1587723-3 when available in the Automotive Connector EMC Shielding range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587723-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587723-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587723-3 have stock available?
Authorised distributors including Future Electronics, TE Store, Dalroad Norslo, Heilind Electronics and element14 have stock available or on a lead time for 1587723-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587723-3 often in real-time on the comparison pages.
What if I can't find stock of 1587723-3?
You can fill out our help required form which you can use to request a quote for 1587723-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.