Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$1.26
|
2,844
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
1,460
in stock
|
Buy Now | |
Distrelec
from US$1.66
|
1,384
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.67
|
998
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
65
in stock
|
Buy Now | |
element14
from US$1.48
|
65
in stock
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now | |
TTI Europe
from US$1.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
UL Flammability Rating | None |
Industry Standard | USCAR |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Accessory Type | Ferrule |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Connectors INNER FERRULE SIZE A HVA280 | Rapid Electronics |
TE Connectivity Inner Ferrule For Use With HVA280 Multi-Core Automotive Connectors Copper Alloy | Distrelec |
INNER FERRULE, AUTOMOTIVE CONNECTOR | Farnell |
HVA280 Inner Ferrule Size A | Dalroad Norslo |
Inner Ferrule, Size A, Copper Alloy Rohs Compliant: Yes |Te Connectivity 1587723-1 | Newark Electronics |
INNER FERRULE, SIZE A, COPPER ALLOY | element14 |
Inner Ferrule For Use With HVA280 Multi-Core Automotive Connectors Copper Alloy | Avnet America |
HVA280 INNER FERRULE, SIZE A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1587723-1?
Additional datasheets, footprints and schematics for 1587723-1 are listed on our Part Details page. You can also find images and similar parts to 1587723-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587723-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587723-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587723-1 fall under?
The 1587723-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1587723-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587723-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587723-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587723-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Dalroad Norslo have stock available or on a lead time for 1587723-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587723-1 often in real-time on the comparison pages.
What if I can't find stock of 1587723-1?
You can fill out our help required form which you can use to request a quote for 1587723-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.