Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
18,047
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
18,047
in stock
|
Buy Now | |
Distrelec
from US$0.90
|
1,047
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.95
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 3 |
Length | 21.4mm, .842in |
Height | .456in, 11.6mm |
Width | 28mm, 1.1in |
Centerline (Pitch) | .204in, 5.2mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Hybrid Connector | No |
Sealable | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Connector Style | Housing for female terminals |
Automotive Connectors INNER HOUSING | Rapid Electronics |
AUTOMOTIVE HOUSING, PLUG, 3POS | Farnell |
TE Connectivity Conn Housing PL 3 POS 5.2mm Crimp ST Cable Mount Black Package Automotive | Distrelec |
Conn Housing Wire to Wire PL 3 POS 5.2mm ST Cable Mount | Avnet America |
INNER HOUSING,PLUG,HVA280-3PM | TTI Europe |
HVA280 3 Circuits INNER HOUSING PLUG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1587716-1?
Additional datasheets, footprints and schematics for 1587716-1 are listed on our Part Details page. You can also find images and similar parts to 1587716-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587716-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587716-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587716-1 fall under?
The 1587716-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1587716-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587716-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587716-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587716-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Avnet America have stock available or on a lead time for 1587716-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587716-1 often in real-time on the comparison pages.
What if I can't find stock of 1587716-1?
You can fill out our help required form which you can use to request a quote for 1587716-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.