Status: | Unknown |
---|---|
Series: | 1586A Series |
RoHS: | Compliant |
Prices starting from US$4,576.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4,576.00
|
No stock
|
Buy Now |
No. of Channels | 40Channels |
---|---|
Input Voltage Max | 132V |
External Height | 150mm |
External Width | 245mm |
External Depth | 385mm |
Product Range | 1586A Series |
RoHS Compliant | Yes |
Data Acquisition, 40 Ch, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1586A/1HC 120?
Additional datasheets, footprints and schematics for 1586A/1HC 120 are listed on our Part Details page. You can also find images and similar parts to 1586A/1HC 120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586A/1HC 120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586A/1HC 120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586A/1HC 120 fall under?
The 1586A/1HC 120 is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to 1586A/1HC 120 when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586A/1HC 120 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586A/1HC 120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1586A/1HC 120 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1586A/1HC 120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586A/1HC 120 often in real-time on the comparison pages.
What if I can't find stock of 1586A/1HC 120?
You can fill out our help required form which you can use to request a quote for 1586A/1HC 120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.