Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now | |
TTI Europe
from US$0.79
|
14,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
1,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
-
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
TE Store
from US$0.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 5 |
Number of Positions | 5 |
Number of Rows | 1 |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | .062mm, 1.57in |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Agency/Standard | UL |
Glow Wire Rating | GWT 750°C (Without Flame) |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Strain Relief | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK Plug Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Pin |
Sealable | No |
Product Type | Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.94mm, .155in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin&Socket Connectors 05P PIN HDR V2 GW | Rapid Electronics |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
05P Umnl Pin Hdr Assy V2, Gw |Amp Te Connectivity 1586968-1 | Newark Electronics |
Conn Power PL 5 POS Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America |
Connector, 05P Umnl Pin Hdr Assy V2, Gw | TE Connectivity 1586968-1 | RS Americas |
Special Order: 05P UMNL PIN HDR ASSY V2, GW Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 5 | Rectangular Power Connector | Part Number: 1586968-1 | Internal Number: 1586968-1 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1586968-1?
Additional datasheets, footprints and schematics for 1586968-1 are listed on our Part Details page. You can also find images and similar parts to 1586968-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586968-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586968-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586968-1 fall under?
The 1586968-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586968-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586968-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586968-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586968-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 1586968-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586968-1 often in real-time on the comparison pages.
What if I can't find stock of 1586968-1?
You can fill out our help required form which you can use to request a quote for 1586968-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.