Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.24
|
7,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
7,148
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
7,148
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
7,148
in stock
|
Buy Now | |
Farnell
from US$0.64
|
5,750
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Panel Thickness | .8 – 2mm, .031 – .078in |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 4.14mm, .162in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Glow Wire Rating | GWT 750°C (Without Flame) |
VDE Tested | No |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Mounting Ears |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Mini-Universal MATE-N-LOK Sealed Plug Housing |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Panel, Wire-to-Wire |
Housing Type | Receptacle |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
2P Seald Mini Umnl Cap Glowir |Amp Te Connectivity 1586945-1 | Newark Electronics |
P&S Connectors 2P SEALD MINI UMNL CAP GLOWIR | Rapid Electronics |
TE Connectivity 2P SEALD MINI UMNL CAP GLOWIR Pin & Sock | Distrelec |
RCPT HOUSING, 2POS, NYLON, NATURAL | Farnell |
Status: | Unknown |
---|---|
Series: | Mini-Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini-Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 4.14mm |
For Use With | AMP Mini-Universal MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1586945-1?
Additional datasheets, footprints and schematics for 1586945-1 are listed on our Part Details page. You can also find images and similar parts to 1586945-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586945-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586945-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586945-1 fall under?
The 1586945-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586945-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586945-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586945-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586945-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1586945-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586945-1 often in real-time on the comparison pages.
What if I can't find stock of 1586945-1?
You can fill out our help required form which you can use to request a quote for 1586945-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.