Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
97
in stock
|
Buy Now | |
TTI Europe
from US$0.82
|
3,360
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
97
in stock
|
Buy Now | |
element14
from US$0.99
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
90
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.55
|
-
|
Buy Now | |
Boersig
from US$0.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Number of Power Positions | 3 |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | 1.57in, .062mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
UL Rating | Recognized |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | With |
Mating Retention Type | Locking Tab |
Panel Mount Feature | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | MATE-N-LOK II Housings |
Packaging Quantity | 280 |
Packaging Method | Box |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Product Type | Header |
Termination Post & Tail Length | 4.06mm, .16in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Wtb Connector, Header, 3Pos, 1Row, Tht Rohs Compliant: Yes |Te Connectivity 1586892-3 | Newark Electronics |
WTB CONNECTOR, HEADER, 3POS, 1ROW, THT | element14 |
Conn Power HDR 3 POS 6.35mm Solder RA Thru-Hole 3 Terminal 1 Port Box | Avnet America |
Connector, 03P Umnl Hdr Assy R/A, Gw V0 | TE Connectivity 1586892-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1586892-3?
Additional datasheets, footprints and schematics for 1586892-3 are listed on our Part Details page. You can also find images and similar parts to 1586892-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586892-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586892-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586892-3 fall under?
The 1586892-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586892-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586892-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586892-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586892-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 1586892-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586892-3 often in real-time on the comparison pages.
What if I can't find stock of 1586892-3?
You can fill out our help required form which you can use to request a quote for 1586892-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.