Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now | |
TTI Europe
from US$0.81
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
300
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 3 |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention | Without |
Multiple Contact Types | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
PCB Thickness (Recommended) | .062mm, 1.57in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Agency/Standard | UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Tab |
Mating Retention | With |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Receptacle |
Sealable | No |
Connector System | Wire-to-Board |
Contact Type | Socket |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.94mm, .155in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
.250 SER F-I F-O TAP | TTI Europe |
Pin & Socket Connectors 03P Umnl Hdr Assy Gw |Amp Te Connectivity 1586869-1 | Newark Electronics |
Pin&Socket Connectors 03P UMNL HDR ASSY GW | Rapid Electronics |
TE Connectivity 03P UMNL HDR ASSY GW Combination Line Co | Distrelec |
03P UMNL HDR ASSY, GW ,CONNECTOR | Avnet America |
Connector, 03P Umnl Hdr Assy, Gw | TE Connectivity 1586869-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1586869-1?
Additional datasheets, footprints and schematics for 1586869-1 are listed on our Part Details page. You can also find images and similar parts to 1586869-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586869-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586869-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586869-1 fall under?
The 1586869-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586869-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586869-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586869-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586869-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1586869-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586869-1 often in real-time on the comparison pages.
What if I can't find stock of 1586869-1?
You can fill out our help required form which you can use to request a quote for 1586869-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.