Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 0 |
Row-to-Row Spacing | .165mm, 4.2in |
Number of Positions | 8 |
Contact Layout | Matrix |
Contact Retention | Without |
Height | 11.6mm, .45in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Width | .94in, 23.9mm |
Length | 18mm, .7087in |
Operating Voltage | 600VAC |
Housing Material | Polyamide |
Housing Color | White |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Package |
Sealable | No |
Product Type | Housing |
Housing Type | Plug |
Connector System | Wire-to-Wire, Wire-to-Panel |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
8P Pm Plug Val-U-Lok Pm Gw |Te Connectivity 1586861-8 | Newark Electronics |
Conn Housing PL 8 POS 4.2mm Crimp ST Cable Mount Bag | Avnet America |
Special Order: 8P PM PLUG VAL-U-LOK PM GW Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 8 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 1586861-8 | Internal Number: 1586861-8 | 4.2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1586861-8?
Additional datasheets, footprints and schematics for 1586861-8 are listed on our Part Details page. You can also find images and similar parts to 1586861-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586861-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586861-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586861-8 fall under?
The 1586861-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586861-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586861-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586861-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586861-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 1586861-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586861-8 often in real-time on the comparison pages.
What if I can't find stock of 1586861-8?
You can fill out our help required form which you can use to request a quote for 1586861-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.