Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
4,520
in stock
|
Buy Now | |
TE Store
from US$0.23
|
5,247
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
4,520
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
4,520
in stock
|
Buy Now | |
Farnell
from US$0.30
|
3,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Row-to-Row Spacing | 4.2in, .165mm |
Number of Rows | 2 |
Number of Signal Positions | 0 |
Number of Power Positions | 0 |
Contact Retention | Without |
Contact Layout | Matrix |
Width | .94in, 23.9mm |
Length | 13.8mm, .543in |
Height | 9.6mm, .378in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Polyamide |
Housing Color | White |
Circuit Identification Feature | With |
Glow Wire Rating | GWT 750°C (Without Flame) |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | No |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Method | Bag |
Packaging Quantity | 500 |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Insertion Force | 15Newton |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
6P PM PLUG VAL-U-LOK PM GW Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Panel 6 | Rectangular Power Connector | Part Number: 1586861-6 | Internal Number: 1586861-6 | 4.2 mm | TE Connectivity | TE Store |
6P PLUG HSG PNL MNT GLOW WIRE | Rapid Electronics |
TE Connectivity - AMP PWR CONN 6P PM PLUG VAL-U-LOK PM GW | Distrelec |
PLUG HOUSING, 6POS, POLYAMIDE, WHITE | Farnell |
6P Pm Plug Val-U-Lok Pm Gw |Te Connectivity 1586861-6 | Newark Electronics |
6 Position PM Plug VAL-U-LOK PM GW | Future Electronics |
Conn Housing PL 6 POS 4.2mm Crimp ST Cable Mount Bag | Avnet America |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 4.2mm |
For Use With | AMP VAL-U-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1586861-6?
Additional datasheets, footprints and schematics for 1586861-6 are listed on our Part Details page. You can also find images and similar parts to 1586861-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586861-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586861-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586861-6 fall under?
The 1586861-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586861-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586861-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586861-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586861-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1586861-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586861-6 often in real-time on the comparison pages.
What if I can't find stock of 1586861-6?
You can fill out our help required form which you can use to request a quote for 1586861-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.