1586860-1 Power Connectors by TE Connectivity

06P UMNL CAP HSG, GW

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
3,273
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.44
24,892
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.37
24,892
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.36
6,752
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.42
3,273
in stock
Buy Now
Logo for element14
element14
from US$0.30
3,273
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.34
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.38
-
Buy Now
Logo for Boersig
Boersig
from US$0.31
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Row-to-Row Spacing 6.35in, .25mm
Number of Positions 6
Number of Rows 2
Multiple Contact Types Without
Contact Retention Without
Contact Layout Matrix
Panel Thickness .76 – 2.29mm, .76 – 2.29in
Operating Voltage 600VAC
UL Flammability Rating UL 94V-2
Housing Material Nylon
Centerline (Pitch) 6.35mm, .25in
Housing Color Natural
VDE Tested Yes
Agency/Standard UL
Glow Wire Rating GWT 750°C (Without Flame)
Agency/Standard Number E28476
UL Rating Recognized
Panel Mount Feature Type Latches
Connector Mounting Type Panel
Panel Mount Feature With
Circuit Application Power & Signal
Assembly Integration Feature Without
For Use With Appropriate Universal MATE-N-LOK Plug
Packaging Quantity 1
Packaging Method Package
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire, Wire-to-Panel
Housing Type Receptacle
Product Type Housing
Sealable No
Contact Type Pin
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Pin&Socket Connectors 06P CAP HSG NAT | Rapid Electronics
06P UMNL CAP HSG, GW Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Panel 6 | Rectangular Power Connector | Part Number: 1586860-1 | Internal Number: 1586860-1 | 6.35 mm | TE Connectivity | TE Store
Connector Housing, Rcpt, 6Pos, 6.35Mm Rohs Compliant: Yes |Te Connectivity 1586860-1 | Newark Electronics
CONNECTOR HOUSING, RCPT, 6POS, 6.35MM | element14
Conn Housing RCP 6 POS Crimp ST Cable Mount | Avnet America
Circular Connector, 06P UMNL CAP HSG, GW Universal MATE-N-LOK Series | TE Connectivity 1586860-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1586860-1?

Additional datasheets, footprints and schematics for 1586860-1 are listed on our Part Details page. You can also find images and similar parts to 1586860-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1586860-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586860-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1586860-1 fall under?

The 1586860-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1586860-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1586860-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1586860-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1586860-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and element14 have stock available or on a lead time for 1586860-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1586860-1 often in real-time on the comparison pages.

What if I can't find stock of 1586860-1?

You can fill out our help required form which you can use to request a quote for 1586860-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay