Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.32
|
1,270
in stock
|
Buy Now | |
Boersig
from US$0.25
|
4,200
in stock
|
Buy Now | |
TE Store
from US$0.31
|
2,798
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
1,354
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
84
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
84
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P UMNL PLUG HSG, GW Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1586847-1 | Internal Number: 1586847-1 | 6.35 mm | TE Connectivity | TE Store |
Pin&Socket Connectors 03P UMNL PLUG HSG GW | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P UMNL PLUG HSG GW | Distrelec |
Pin & Socket Connectors 03P Umnl Plug Hsg Gw |Amp Te Connectivity 1586847-1 | Newark Electronics |
Inline 3 Position Socket Contact Crimp Wire/Cable Mount Plug Housing | Future Electronics |
Conn Housing PL 3 POS Crimp ST Cable Mount | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 1586847-1?
Additional datasheets, footprints and schematics for 1586847-1 are listed on our Part Details page. You can also find images and similar parts to 1586847-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586847-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586847-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586847-1 fall under?
The 1586847-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586847-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586847-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586847-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586847-1 have stock available?
Authorised distributors including Boersig, TE Store, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 1586847-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586847-1 often in real-time on the comparison pages.
What if I can't find stock of 1586847-1?
You can fill out our help required form which you can use to request a quote for 1586847-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.