Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.36
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.30
|
43,585
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
38,000
in stock
|
Buy Now | |
TE Store
from US$0.31
|
2,794
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Multiple Contact Types | Without |
Panel Thickness | .76 – 2.29in, .76 – 2.29mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
Housing Color | Natural |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard | UL |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Plug |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P UMNL CAP HSG NATL, GW Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Wire-to-Panel Number of Positions: 4 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 1586845-1 | Internal Number: 1586845-1 | 6.35 mm | TE Connectivity | TE Store |
04P Umnl Cap Hsg Natl, Gw |Te Connectivity 1586845-1 | Newark Electronics |
Single Row 4 Position Panel Mount Latches Receptacle Housing | Future Electronics |
Connector Accessories Cap 4POS Natural | Avnet America |
Connector, 04P Umnl Cap Hsg Natl, Gw | TE Connectivity 1586845-1 | RS Americas |
TE Connectivity - AMP PWR CONN 04P UMNL CAP HSG NATL GW | Distrelec |
Where can I find additional details, specifications and documents for a 1586845-1?
Additional datasheets, footprints and schematics for 1586845-1 are listed on our Part Details page. You can also find images and similar parts to 1586845-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586845-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586845-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586845-1 fall under?
The 1586845-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586845-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586845-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586845-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586845-1 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 1586845-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586845-1 often in real-time on the comparison pages.
What if I can't find stock of 1586845-1?
You can fill out our help required form which you can use to request a quote for 1586845-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.