1586841-4

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1586841-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1586841-4
Series Information for 1586841-4 - TE Connectivity
  • Status: Active
  • Product Code: K925
  • Global Product Line: G31
  • GPL Description: Appliances

Description

VAL-U-LOK SKT 16AWG PHBZAU LP

Specifications

Contact Mating Area Plating Thickness:
.76µm, 29.92µin
Contact Current Rating (Max):
9A
Contact Design:
Single Beam
Contact Base Material:
Phosphor Bronze
Contact Termination Area Plating Material:
Gold
Contact Mating Area Plating Material:
Gold
Contact Type:
Socket
Contact Classification:
Signal
Accepts Wire Insulation Diameter Range:
.071 – .12in, 1.8 – 3.1mm
Wire Size:
1.25 – 1.4mm², 16AWG
Operating Voltage:
600VAC
UL Flammability Rating:
UL 94V-0
Agency/Standard:
CSA, UL
UL Rating:
Recognized
CSA File Number:
208567
VDE Tested:
No
UL File Number:
E28476
Contact Retention Type:
Locking Lance
Contact Retention:
With
Connector Mounting Type:
Cable Mount (Free-Hanging)
Circuit Application:
Signal
Packaging Quantity:
500
Packaging Method:
Loose Piece
Connector System:
Wire-to-Wire, Wire-to-Board
Connector & Contact Terminates To:
Wire & Cable
Wire/Cable Type:
Discrete Wire
Glow Wire Rating:
Standard Part - Not Glow Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-40 – 105°C, -40 – 221°F

Compatibility

  • Compatible Parts: 1976444-1, 1976444-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
VAL-U-LOK SKT 16AWG PHBZAU LP
RS Components
Connector, contact
Newark Electronics
VAL-U-LOK SKT 16AWG PHBZAU LP
Avnet America
Contact SKT Crimp ST Cable Mount Loose Piece
Allied Electronics, Inc
VAL-U-LOK PCB Connector Contact, Female, Crimp, Gold over Nickel Plating 16 AWG
Avnet Europe
Contact SKT Crimp ST Cable Mount Loose Piece
Series Information for 1586841-4 . - TE Connectivity
1586841-4 . image
RoHS Compliant

Description

CONTACT SOCKET CRIMP 16AWG 9A

Specifications

Product Range:
VAL-U-LOK Series
Contact Gender:
Socket
Contact Termination Type:
Crimp
For Use With:
VAL-U-LOK Series Housing Connectors
Wire Size AWG Max:
16AWG
Wire Size AWG Min:
-
Current Rating:
9A
Contact Material:
Phosphor Bronze
Contact Plating:
Gold Plated Contacts
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Onlinecomponents.com
VAL-U-LOK SKT 16AWG PHBZAU LP
RS Components
Connector, contact
Newark Electronics
VAL-U-LOK SKT 16AWG PHBZAU LP
Avnet America
Contact SKT Crimp ST Cable Mount Loose Piece
Allied Electronics, Inc
VAL-U-LOK PCB Connector Contact, Female, Crimp, Gold over Nickel Plating 16 AWG
Avnet Europe
Contact SKT Crimp ST Cable Mount Loose Piece