1586841-1 Power Connectors by TE Connectivity

VAL-U-LOK SKT 16AWG BR SN LP

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
19,235 units
Buy Now
Logo for element14 element14
18,610 units
Buy Now
Logo for Boersig Boersig
60 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for TE Store TE Store
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Design Single Beam
Contact Type Socket
Contact Termination Area Plating Material Pre-Tin
Contact Orientation Straight
Contact Current Rating (Max) 9A
Contact Mating Area Plating Material Pre-Tin
Wire Contact Termination Area Plating Material Pre-Tin
Contact Base Material Brass
Contact Retention Within Housing With
Wire Size 16AWG, 1.31mm²
Accepts Wire Insulation Diameter Range .122in, 3.1mm
Operating Voltage 600VAC
UL Rating Recognized
Agency/Standard CSA, UL
Glow Wire Rating Standard Part - Not Glow Wire
UL File Number E28476
UL Flammability Rating UL 94V-0
CSA File Number 208567
VDE Tested No
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support Without
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
Packaging Quantity 500
Packaging Method Loose Piece
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire, Wire-to-Board
Product Type Contact
Termination Type Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C

Compatible Parts


Alternative Descriptions

CONTACT, SOCKET, CRIMP, 16AWG | Newark Electronics
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
Special Order: VAL-U-LOK SKT 16AWG BR SN LP Power Contact Type: Contact Operating Voltage: 600 VAC Contact Mating Area Plating Material: Tin Wire Size: 16 AWG Wire Size: 1.31 mm² Contact 600 VAC Tin 16 AWG | Power Contact | Part Number: 1586841-1 | Internal Number: 1586841-1 | TE Connectivity | TE Store
VAL-U-LOK PCB Connector Contact, Female, Crimp, Tin Plating 16 AWG | Allied Electronics

More Parts in Power Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1586841-1?

Additional datasheets, footprints and schematics for 1586841-1 are listed on our Part Details page. You can also find images and similar parts to 1586841-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1586841-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586841-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1586841-1 fall under?

The 1586841-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1586841-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1586841-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1586841-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1586841-1 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Boersig and Avnet America have stock available or on a lead time for 1586841-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1586841-1 often in real-time on the comparison pages.

What if I can't find stock of 1586841-1?

You can fill out our help required form which you can use to request a quote for 1586841-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay