Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 4.2in, .165mm |
Number of Positions | 8 |
Contact Retention | Without |
Contact Layout | Matrix |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Height | .464in, 11.8mm |
Length | .7087in, 18mm |
Width | 20mm, .787in |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Polyamide |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 500 |
Packaging Method | Bag |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Housing Type | Receptacle |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
8P RCPT VAL-U-LOK GW Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Board 8 | Rectangular Power Connector | Part Number: 1586765-8 | Internal Number: 1586765-8 | 4.2 mm | TE Connectivity | TE Store |
8P Rcpt Val-U-Lok Gw |Amp Te Connectivity 1586765-8 | Newark Electronics |
Dual Row 8 Position 4.2 mm 600 VAC Wire/Cable VAL-U-LOK Receptacle Connector | Future Electronics |
Conn Housing RCP 8 POS 4.2mm Crimp ST Cable Mount Bag | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1245 | TE Connectivity 1586765-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1586765-8?
Additional datasheets, footprints and schematics for 1586765-8 are listed on our Part Details page. You can also find images and similar parts to 1586765-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586765-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586765-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586765-8 fall under?
The 1586765-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586765-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586765-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586765-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586765-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1586765-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586765-8 often in real-time on the comparison pages.
What if I can't find stock of 1586765-8?
You can fill out our help required form which you can use to request a quote for 1586765-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.