Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
320
in stock
|
Buy Now | |
Rapid Electronics
from US$4.41
|
320
in stock
|
Buy Now | |
Chip One Stop
from US$2.98
|
320
in stock
|
Buy Now | |
Distrelec
from US$4.02
|
320
in stock
|
Buy Now | |
Future Electronics
from US$2.58
|
-
|
Buy Now | |
Avnet America
from US$2.43
|
-
|
Buy Now | |
RS Americas
from US$3.11
|
-
|
Buy Now | |
Boersig
from US$2.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Signal Positions | 0 |
Number of Positions | 15 |
Number of Rows | 3 |
Number of Power Positions | 15 |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention | Without |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Layout | Matrix |
Width | .799in, 20.32mm |
PCB Thickness (Recommended) | 1.57in, .061mm |
Height | .55in, 13.97mm |
Length | 33.05mm, 1.3in |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | 6.35mm, .25in |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 50 |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Shrouded |
Product Type | Header |
Contact Type | Socket |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.56mm, .179in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
15P Umnl Hdr Assy Pc 94Vo Sl |Amp Te Connectivity 1586683-9 | Newark Electronics |
TE Connectivity 15P UMNL HDR ASSY PC 94VO SL Headers & W | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Mate N Lock SKT 15 POS 6.35mm Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America |
Connector, 15P Umnl Hdr Assy Pc 94Vo Sl | TE Connectivity 1586683-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1586683-9?
Additional datasheets, footprints and schematics for 1586683-9 are listed on our Part Details page. You can also find images and similar parts to 1586683-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586683-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586683-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586683-9 fall under?
The 1586683-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586683-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586683-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586683-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586683-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1586683-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586683-9 often in real-time on the comparison pages.
What if I can't find stock of 1586683-9?
You can fill out our help required form which you can use to request a quote for 1586683-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.