Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Number of Positions | 8 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Transmits (Typical) | Signal (Data) |
Contact Layout | Inline |
端子のタイプ | Pin |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Wire Size | .12 – 1.4mm², 26 – 16AWG |
Tail Length | 3.5mm, .138in |
PCB Thickness (Recommended) | .063in, 1.6mm |
幅 | 15mm |
Length | .9213in, 23.4mm |
Height | 14.1mm, .555in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.2mm, .047 – .122in |
Width | .5905in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.19mm |
Housing Color | Natural |
Housing Material | Nylon GF |
Circuit Identification Feature | With |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | 208567 |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention | With |
Contact Retention | With |
Mating Retention Type | Latch |
Circuit Application | Power |
Packaging Method | Tray, Box & Tray |
Row-to-Row Spacing | .165in, 4.2mm |
Shielded | No |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Connector |
Insertion Force | Standard |
Connector Type | Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
P&S Connectors 8 POS HDR 94V-0 W/DRAIN HOLE | Rapid Electronics |
Connector Header, Vertical, 8-Position, 2 Rows, Through Hole, Val-U-Lok Series | TE Connectivity 1586587-8 | RS Americas |
TE Connectivity 8P VAL-U-LOK BMI VRT HDR V0 Headers & Wi | Distrelec |
8P Val-U-Lok Bmi Vrt Hdr V0 |Amp Te Connectivity 1586587-8 | Newark Electronics |
Conn Power HDR 8 POS 4.2mm Solder ST Thru-Hole 8 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1586587-8?
Additional datasheets, footprints and schematics for 1586587-8 are listed on our Part Details page. You can also find images and similar parts to 1586587-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586587-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586587-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586587-8 fall under?
The 1586587-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586587-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586587-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586587-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586587-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for 1586587-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586587-8 often in real-time on the comparison pages.
What if I can't find stock of 1586587-8?
You can fill out our help required form which you can use to request a quote for 1586587-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.