Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.84
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
1,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
1,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
1,050
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
1,050
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.54
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Multiple Contact Types | With |
Contact Current Rating (Max) | 9A |
Contact Layout | Inline |
Contact Transmits (Typical) | Signal (Data) |
端子のタイプ | Pin |
Contact Plating Material | Tin |
Height | 14.1mm, .555in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
幅 | 15mm |
Tail Length | .138in, 3.5mm |
Width | .5905in |
Length | .9213in, 23.4mm |
Wire Size | 26 – 16AWG, .12 – 1.4mm² |
PCB Thickness (Recommended) | .7in, 1.78mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.19mm |
Housing Color | Natural |
Housing Material | Nylon GF |
Circuit Identification Feature | With |
Agency/Standard | UL, CSA |
CSA File Number | 208567 |
UL File Number | E28476 |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-2 |
Mating Retention Type | Latch |
Contact Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | With |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Connector Style | Plug |
Product Type | Connector |
Row-to-Row Spacing | .165in, 4.2mm |
Connector System | Wire-to-Board |
Connector Type | Header |
Insertion Force | Standard |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Shielded | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
8P Val-U-Lok Bmi Vrt Hdr V2 |Amp Te Connectivity 1586586-8 | Newark Electronics |
8 POS HDR 94V-2 W/OUT DRAIN HOLE | Rapid Electronics |
Header, Power, 8-Position, 2 Rows, Through-Hole, Male, Tin, Val-U-Lok Series | TE Connectivity 1586586-8 | RS Americas |
TE Connectivity 8P VAL-U-LOK BMI VRT HDR V2 Headers & Wi | Distrelec |
Conn Power HDR 8 POS 3mm Solder ST Thru-Hole 8 Terminal 1 Port Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.19mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1586586-8?
Additional datasheets, footprints and schematics for 1586586-8 are listed on our Part Details page. You can also find images and similar parts to 1586586-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586586-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586586-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586586-8 fall under?
The 1586586-8 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586586-8 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586586-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586586-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586586-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Distrelec have stock available or on a lead time for 1586586-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586586-8 often in real-time on the comparison pages.
What if I can't find stock of 1586586-8?
You can fill out our help required form which you can use to request a quote for 1586586-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.