Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
3,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
3,290
in stock
|
Buy Now | |
Rapid Electronics
from US$0.47
|
3,290
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
3,290
in stock
|
Buy Now | |
Farnell
from US$0.70
|
2,700
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
1,540
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 4 |
Connector Configuration | Square Grid |
Number of Positions | 4 |
Contact Layout | Matrix |
Contact Plating Material | Tin |
端子のタイプ | Pin |
Contact Transmits (Typical) | Signal (Data) |
Tail Plating Material | Brass Alloy |
Contact Current Rating (Max) | 9A |
Length | .591in, 15mm |
Wire Size | 26 – 18AWG, .12 – 1.4mm² |
Tail Length | .138in, 3.5mm |
PCB Thickness (Recommended) | 1.78mm, .07in |
幅 | 15.01mm |
Width | .59in |
Height | 14.1mm, .555in |
Insulation Diameter (Max) | 2.39mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.19mm |
Housing Material | Nylon |
Housing Color | Natural |
Circuit Identification Feature | With |
CSA File Number | 208567 |
UL-Brandschutzklasse | UL 94V-2 |
UL Rating | Recognized |
VDE Tested | No |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Contact Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Halogen Free | Yes |
Circuit Application | Power |
Packaging Quantity | 220 |
Packaging Method | Tray, Box & Tray |
Insertion Force | Standard |
Connector Type | Header |
Row-to-Row Spacing | .165in, 4.2mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Header Type | Shrouded |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4P Val-U-Lok Bmi Vrt Hdr V2 |Amp Te Connectivity 1586585-4 | Newark Electronics |
P&S Connectors 4 POS HDR 94V-2 W/DRAIN HOLE | Rapid Electronics |
TE Connectivity 4P VAL-U-LOK BMI VRT HDR V2 Headers & Wi | Distrelec |
CONNECTOR, HEADER, 4POS, 2ROW, 4.2MM | Farnell |
Header, Power, 14-Position, 2 Rows, Through Hole, Male, Tin, Val-U-Lok Series | TE Connectivity 1586585-4 | RS Americas |
Conn Power HDR 4 POS 4.2mm Solder ST Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1586585-4?
Additional datasheets, footprints and schematics for 1586585-4 are listed on our Part Details page. You can also find images and similar parts to 1586585-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586585-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586585-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586585-4 fall under?
The 1586585-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586585-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586585-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586585-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586585-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1586585-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586585-4 often in real-time on the comparison pages.
What if I can't find stock of 1586585-4?
You can fill out our help required form which you can use to request a quote for 1586585-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.