1586537-1

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1586537-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1586537-1
Details for TE Store
1586537-1
MINI UMNL PIN SN 16 AWG Contact Type:Pin
Buy Directly from TE Store (23870 in Stock)
$0.1300 per unit
Series Information for 1586537-1 - TE Connectivity
  • Status: Active
  • Product Code: 1312
  • Global Product Line: 238
  • GPL Description: Appliances

Description

MINI UMNL PIN SN 16 AWG

Specifications

Contact Type:
Pin
Contact Base Material:
Brass
Contact Classification:
Power
Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Pre-Tin
Contact Current Rating (Max):
11.2A
Accepts Wire Insulation Diameter Range:
.13in, 3.3mm
Wire Size:
16AWG, 1.3 – 1.4mm²
Operating Voltage:
600VDC, 600VAC
Connector Mounting Type:
Cable Mount (Free-Hanging)
Contact Retention Type:
Locking Lance
Contact Retention:
With
For Use With:
Cap Housing
Circuit Application:
Power
Packaging Method:
Reel
Packaging Quantity:
7000
Wire/Cable Type:
Stranded, Discrete Wire
Connector System:
Wire-to-Wire
Connector & Contact Terminates To:
Wire & Cable
Glow Wire Rating:
Standard Part - Not Glow Wire
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • Compatible Parts: 1804250-1, 1804250-2, 2266574-1, 2266574-2, 2-2266574-1, 2-2266574-2, 2305570-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
MINI UMNL PIN SN 16 AWG
Newark Electronics
MINI UMNL PIN SN 16 AWG
Avnet America
Connector Accessories Pin Gang Wire Seal Strip Brass Pre-Tin Finish
Avnet Europe
Connector Accessories Pin Gang Wire Seal Strip Brass Pre-Tin Finish
TE Store
MINI UMNL PIN SN 16 AWG Contact Type:Pin;Contact Mating Area Plating Material:Pre-Tin;Contact Termination Area Plating Material:Tin;Operating Voltage:600 VAC;Operating Voltage:600 VDC Pin Pre-Tin 600 VAC | Connector Contact | TE Connectivity