Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Number of Power Positions | 3 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .03µin, 1.18µm |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
Contact Retention | Without |
Contact Current Rating (Max) | 12A |
Height | 8.38mm, .33in |
PCB Thickness (Recommended) | 1.57in, .062mm |
Width | 4.57mm, .18in |
Length | .71in, 18.16mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Natural |
Housing Material | Nylon |
VDE Tested | No |
Agency/Standard | UL, CSA |
UL Rating | Certified, Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention Type | Positive Lock |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Sealable | No |
Contact Type | Pin |
Product Type | Header |
Termination Post & Tail Length | .149in, 3.81mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors Hdr Pin 1X03C Vrt V2 |Amp Te Connectivity 1586532-2 | Newark Electronics |
MATE-N-LOK Series 3 Position 5.08 mm Single Row Wire to Board Header | Future Electronics |
Conn Power PIN 3 POS 5.08mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Header Assembly 3 Position CMNL SHORT LF Commercial MATE-N-LOK Series | TE Connectivity 1586532-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Pitch Spacing | 5.08mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1586532-2?
Additional datasheets, footprints and schematics for 1586532-2 are listed on our Part Details page. You can also find images and similar parts to 1586532-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586532-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586532-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586532-2 fall under?
The 1586532-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586532-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586532-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586532-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586532-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1586532-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586532-2 often in real-time on the comparison pages.
What if I can't find stock of 1586532-2?
You can fill out our help required form which you can use to request a quote for 1586532-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.