Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
5,125
in stock
|
Buy Now | |
TE Store
from US$1.81
|
7,513
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
5,125
in stock
|
Buy Now | |
element14
from US$1.73
|
5,125
in stock
|
Buy Now | |
TTI Europe
from US$1.51
|
4,572
in stock
|
Buy Now | |
Heilind Electronics
from US$2.18
|
1,094
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.18
|
219
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$1.88
|
-
|
Buy Now | |
Boersig
from US$1.70
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Color | Blue |
---|---|
Color | Blue |
Seal Material | Silicone Rubber |
Material | Silicone Rubber |
Accepts Wire Insulation Diameter Range | .05 – .083in, 1.27 – 2.11mm |
Wire Size | .12 – .8mm², 18 – 26AWG |
For Use With | Mini Universal MATE-N-LOK Sealed Connector |
Comment | IPX4, IEC 60529 |
Packaging Method | Bag |
Packaging Quantity | 1600 |
Accessory Type | Gang Wire Seal |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Product Type | Accessory |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
08P MINIUMNL GANG WIRE SEAL DR Connector Seal & Plug Type: Gang Wire Seal Primary Product Material: Silicone Rubber Primary Product Color: Blue Compatible Insulation Diameter Range: .05 – .083 in Compatible Insulation Diameter Range: 1.27 – 2.11 mm Gang Wire Seal Silicone Rubber Blue .05 – .083" | Connector Seal & Cavity Plug | Part Number: 1586359-8 | Internal Number: 1586359-8 | TE Connectivity | TE Store |
Conn Cable Seal, Silicone Rubber Rohs Compliant: Yes |Te Connectivity 1586359-8 | Newark Electronics |
CONN CABLE SEAL, SILICONE RUBBER | element14 |
08P WIRE SEAL BLUE SILICONE | TTI Europe |
08P MINIUMNL GANG WIRE SEAL DR | Heilind Electronics |
8 Position Gang Wire Seal, can be used w/ 794941-1, 794821-1 | Future Electronics |
Connector Accessories 8 POS Socket Mini-Universal Gang Wire Seal | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Where can I find additional details, specifications and documents for a 1586359-8?
Additional datasheets, footprints and schematics for 1586359-8 are listed on our Part Details page. You can also find images and similar parts to 1586359-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586359-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586359-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586359-8 fall under?
The 1586359-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Seals.
Can I view similar or alternative parts?
You can view similar parts to 1586359-8 when available in the Rectangular Connector Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586359-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586359-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586359-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 1586359-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586359-8 often in real-time on the comparison pages.
What if I can't find stock of 1586359-8?
You can fill out our help required form which you can use to request a quote for 1586359-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.