1586317-4 Power Connectors by TE Connectivity

VAL-U-LOK SKT PHBZ AU 26-22 LP

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.38


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.40
-
Buy Now
Logo for RS Americas RS Americas US$0.42
-
Buy Now
Logo for Boersig Boersig US$0.38
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Wire Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Gold
Contact Termination Area Plating Thickness 2.54µm, 100µin
Underplate Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Thickness .76µm, 30µin
Contact Current Rating (Max) 9A
Contact Termination Area Plating Material Tin
Crimp Area Plating Thickness 100µin, 2.54µm
端子の下地めっきの材料 Nickel
Contact Design Single Beam
Contact Underplating Material Nickel
Contact Type Socket
Contact Retention Within Housing With
Contact Orientation Straight
Contact Base Material Phosphor Bronze
Wire Size .13 – .33mm², 26 – 22AWG
Accepts Wire Insulation Diameter Range .047 – .069in, 1.19 – 1.75mm
Operating Voltage 600VAC
UL Flammability Rating UL 94V-2, UL 94V-0
UL File Number E28476
Agency/Standard CSA, UL
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
CSA File Number 208567
VDE Tested No
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support Without
For Multiple Crimp No
Circuit Application Power
Wire/Cable Type Discrete Wire
Packaging Method Loose Piece
Packaging Quantity 500
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire, Wire-to-Board
Product Type Contact
Termination Type Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

Val-U-Lok Skt Phbz Au 26-22 Lp |Amp Te Connectivity 1586317-4 | Newark Electronics
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America
CONTACT, SOCKET, VAL-U-LOK, 26-22 AWG, GOLD PLATING | TE Connectivity 1586317-4 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1586317-4?

Additional datasheets, footprints and schematics for 1586317-4 are listed on our Part Details page. You can also find images and similar parts to 1586317-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1586317-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586317-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1586317-4 fall under?

The 1586317-4 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1586317-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1586317-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1586317-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1586317-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 1586317-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1586317-4 often in real-time on the comparison pages.

What if I can't find stock of 1586317-4?

You can fill out our help required form which you can use to request a quote for 1586317-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay