Prices starting from US$0.32
Wire Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Crimp Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Design | Single Beam |
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Contact Underplating Material | Nickel |
Wire Size | .13 – .33mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | 1.19 – 1.75mm, .047 – .069in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2, UL 94V-0 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | 208567 |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings Socket 26-22 Bulk |Amp Te Connectivity 1586317-2 | Newark Electronics |
Pin&Socket Connectors SOCKET 26-22 BULK | Rapid Electronics |
TE Connectivity VAL-U-LOK SKT BR AU 26-22 LP Connector A | Distrelec |
1586317 Series 22-26 AWG Gold Socket VAL-U-LOK Connector System | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1586317-2?
Additional datasheets, footprints and schematics for 1586317-2 are listed on our Part Details page. You can also find images and similar parts to 1586317-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586317-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586317-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586317-2 fall under?
The 1586317-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1586317-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586317-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586317-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586317-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1586317-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586317-2 often in real-time on the comparison pages.
What if I can't find stock of 1586317-2?
You can fill out our help required form which you can use to request a quote for 1586317-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.