1586317-1 Power Connectors by TE Connectivity

VAL-U-LOK SKT BR SN 26-22 LP

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for element14 element14
89,704 units
Buy Now
Logo for TE Store TE Store
88,088 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
70,088 units
Buy Now
Logo for Newark Electronics Newark Electronics
33,584 units
Buy Now
Logo for Distrelec Distrelec
18,755 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
12,473 units
Buy Now
Logo for Heilind Electronics Heilind Electronics
4,950 units
Buy Now
Logo for Interstate Connecting Components Interstate Connecting Components
1,155 units
Buy Now
Logo for Allied Electronics Allied Electronics
952 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
870 units
Buy Now
Logo for Boersig Boersig
400 units
Buy Now
Logo for Chip One Stop Chip One Stop
14 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Power and Signal Group Power and Signal Group
No stock
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Termination Area Plating Material Pre-Tin
Contact Mating Area Plating Material Pre-Tin
Contact Retention Within Housing With
Contact Base Material Brass
Contact Design Single Beam
Contact Orientation Straight
Wire Contact Termination Area Plating Material Pre-Tin
Contact Type Socket
Contact Current Rating (Max) 9A
Wire Size .13 – .33mm², 26 – 22AWG
Accepts Wire Insulation Diameter Range .047 – .069in, 1.19 – 1.75mm
Operating Voltage 600VAC
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
UL File Number E28476
UL Flammability Rating UL 94V-0, UL 94V-2
CSA File Number 208567
VDE Tested No
UL Rating Recognized
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
For Multiple Crimp No
Wire/Cable Type Discrete Wire
Packaging Method Loose Piece
Packaging Quantity 500
Connector System Wire-to-Board, Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Termination Type Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

CONTACT, SOCKET, 26-22AWG, CRIMP | element14
VAL-U-LOK SKT BR SN 26-22 LP Power Contact Type: Contact Operating Voltage: 600 VAC Contact Mating Area Plating Material: Tin Wire Size: 26 – 22 AWG Wire Size: .13 – .33 mm² Contact 600 VAC Tin 26 – 22 AWG | Power Contact | Part Number: 1586317-1 | Internal Number: 1586317-1 | TE Connectivity | TE Store
CONTACT SOCKET, 26-22AWG | Farnell
TE Connectivity Crimp socket, Socket, 26 ... 22AWG | Distrelec
VAL-U-LOK Crimp Socket Contact Female Crimp Tin Plating 26 to 22 AWG | Allied Electronics
Contact | Transfer Multisort Elektronik
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America

More Parts in Power Contacts


Featured content from Future

1586317-1 Connectors by Unknown

CONTACT SOCKET 26-22AWG
Status: Unknown
Series: VAL-U-LOK Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range VAL-U-LOK Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 22AWG
Contact Plating Tin Plated Contacts
For Use With VAL-U-LOK Series Connector System
Wire Size AWG Min 26AWG
Contact Material Brass
SVHC No SVHC (27-Jun-2018)
Body Plating Tin
Cable Diameter Max 0.64mm
Cable Diameter Min 0.41mm
Contact Size 22
Contact Termination Crimp
Current Rating 9A
Gender Receptacle
Voltage Rating VAC 600V
Wire Area Size Max 0.3mm²
Wire Area Size Min 0.1mm²
Wire Size 22AWG
Wire Size (AWG) 26AWG to 22AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1586317-1?

Additional datasheets, footprints and schematics for 1586317-1 are listed on our Part Details page. You can also find images and similar parts to 1586317-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1586317-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586317-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1586317-1 fall under?

The 1586317-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1586317-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1586317-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1586317-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1586317-1 have stock available?

Authorised distributors including element14, TE Store, Rapid Electronics, Farnell and Newark Electronics have stock available or on a lead time for 1586317-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1586317-1 often in real-time on the comparison pages.

What if I can't find stock of 1586317-1?

You can fill out our help required form which you can use to request a quote for 1586317-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay