Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
28,263
units
|
Buy Now |
![]() |
Chip One Stop |
35,328
units
|
Buy Now |
![]() |
Rapid Electronics |
35,328
units
|
Buy Now |
![]() |
PEI-Genesis |
35,328
units
|
Buy Now |
![]() |
Avnet America |
No stock
|
Buy Now |
![]() |
Avnet Europe |
No stock
|
Buy Now |
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Newark Electronics |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Design | Formed Pin |
Contact Type | Pin |
Wire Size | 26 – 22AWG, .13 – .33mm² |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Flammability Rating | UL 94V-0, UL 94V-2 |
UL Rating | Recognized |
CSA File Number | 208567 |
VDE Tested | No |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Connector Accessory 0.047in M | PEI-Genesis |
CONTACT, PIN, CRIMP, 22-26AWG | Farnell |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity VAL-U-LOK PIN PHBZ SN 26-22 LP Connector | Distrelec |
VAL-U-LOK PCB Connector Contact, Male, Crimp, Pre-Tin Plating 26 to 22 AWG | Allied Electronics |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP VAL-U-LOK Series Plug & Socket Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1586316-3?
Additional datasheets, footprints and schematics for 1586316-3 are listed on our Part Details page. You can also find images and similar parts to 1586316-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586316-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586316-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586316-3 fall under?
The 1586316-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1586316-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586316-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586316-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586316-3 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, PEI-Genesis, Farnell and Avnet America have stock available or on a lead time for 1586316-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586316-3 often in real-time on the comparison pages.
What if I can't find stock of 1586316-3?
You can fill out our help required form which you can use to request a quote for 1586316-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.