1586316-1 Power Connectors by TE Connectivity

VAL-U-LOK PIN BR SN 26-22 LP

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for TE Store TE Store
45,842 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
27,056 units
Buy Now
Logo for Chip One Stop Chip One Stop
22,039 units
Buy Now
Logo for element14 element14
20,582 units
Buy Now
Logo for Newark Electronics Newark Electronics
20,582 units
Buy Now
Logo for Distrelec Distrelec
2,892 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
960 units
Buy Now
Logo for Boersig Boersig
274 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for TTI Europe TTI Europe
No stock
Buy Now
Logo for Allied Electronics Allied Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Current Rating (Max) 9A
Contact Retention Within Housing With
Contact Termination Area Plating Material Pre-Tin
Contact Base Material Brass
Contact Mating Area Plating Material Pre-Tin
Contact Orientation Straight
Wire Contact Termination Area Plating Material Pre-Tin
Contact Type Pin
Contact Design Formed Pin
Accepts Wire Insulation Diameter Range 1.19 – 1.75mm, .047 – .069in
Wire Size .13 – .33mm², 26 – 22AWG
Operating Voltage 600VAC
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
UL Flammability Rating UL 94V-0, UL 94V-2
UL Rating Recognized
CSA File Number 208567
VDE Tested No
UL File Number E28476
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
For Multiple Crimp No
Wire/Cable Type Discrete Wire
Packaging Quantity 500
Packaging Method Loose Piece
Connector System Wire-to-Wire
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C


Alternative Descriptions

1586316-1 | Elfaro
VAL-U-LOK PIN BR SN 26-22 LP Power Contact Type: Contact Operating Voltage: 600 VAC Contact Mating Area Plating Material: Tin Wire Size: 26 – 22 AWG Wire Size: .13 – .33 mm² Contact 600 VAC Tin 26 – 22 AWG | Power Contact | Part Number: 1586316-1 | Internal Number: 1586316-1 | TE Connectivity | TE Store
CONTACT PIN, 26-22AWG | Farnell
TE Connectivity Crimp pin, Plug, 26 ... 22AWG | Distrelec
Contact | Transfer Multisort Elektronik
TE Connectivity 1586316-1 VAL-U-LOK Crimp Pin Contact 600V 22-26 AWG | Rapid Electronics
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America
VAL-U-LOK Crimp Pin Connector Male Crimp Tin Plating 26 to 22 AWG | Allied Electronics

More Parts in Power Contacts


Featured content from Farnell

1586316-1 Connectors by Unknown

CONTACT PIN 26-22AWG
Status: Unknown
Series: VAL-U-LOK Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range VAL-U-LOK Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 22AWG
Contact Plating Tin Plated Contacts
For Use With VAL-U-LOK Series Connector System
Wire Size AWG Min 26AWG
Contact Material Brass
SVHC No SVHC (15-Jan-2018)
Body Plating Tin
Cable Diameter Max 0.64mm
Cable Diameter Min 0.41mm
Contact Size 22
Contact Termination Crimp
Current Rating 9A
Gender Plug
Voltage Rating VAC 600V
Wire Area Size Max 0.3mm²
Wire Area Size Min 0.1mm²
Wire Size 22AWG
Wire Size (AWG) 26AWG to 22AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1586316-1?

Additional datasheets, footprints and schematics for 1586316-1 are listed on our Part Details page. You can also find images and similar parts to 1586316-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1586316-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586316-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1586316-1 fall under?

The 1586316-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1586316-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1586316-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1586316-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1586316-1 have stock available?

Authorised distributors including TE Store, Arrow Electronics, Chip One Stop, Farnell and element14 have stock available or on a lead time for 1586316-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1586316-1 often in real-time on the comparison pages.

What if I can't find stock of 1586316-1?

You can fill out our help required form which you can use to request a quote for 1586316-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay