Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 2 |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Retention | Without |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57in, .061mm |
Height | .549in, 13.97mm |
Width | .3in, 7.62mm |
Length | 13.97mm, .549in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Retention Type | Latch |
Strain Relief | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Panel Mount Feature | Without |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | With |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Receptacle |
Header Type | Shrouded |
Product Type | Header |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 4.44mm, .174in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
02P UMNL PIN HDR POL NAT NDH | Heilind Electronics |
Connector, 02P Umnl Pin Hdr Pol Nat Ndh | TE Connectivity 1586137-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1586137-1?
Additional datasheets, footprints and schematics for 1586137-1 are listed on our Part Details page. You can also find images and similar parts to 1586137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586137-1 fall under?
The 1586137-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586137-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586137-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and RS Americas have stock available or on a lead time for 1586137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586137-1 often in real-time on the comparison pages.
What if I can't find stock of 1586137-1?
You can fill out our help required form which you can use to request a quote for 1586137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.