PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Positions | 9 |
Number of Power Positions | 9 |
Number of Rows | 3 |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | .76µin, 30µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
Contact Current Rating (Max) | 12A |
Contact Retention | Without |
PCB Thickness (Recommended) | .062mm, 1.57in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Retention Type | Locking Tab |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Housing Type | Receptacle |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .155in, 3.94mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Power Connector Plug 9 Position Straight Through Hole Bag | Avnet America |
Connector, 9P Umnl Pin Hdr Assy W/O Dr Lf | TE Connectivity 1586126-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1586126-3?
Additional datasheets, footprints and schematics for 1586126-3 are listed on our Part Details page. You can also find images and similar parts to 1586126-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586126-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586126-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586126-3 fall under?
The 1586126-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586126-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586126-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586126-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586126-3 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1586126-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586126-3 often in real-time on the comparison pages.
What if I can't find stock of 1586126-3?
You can fill out our help required form which you can use to request a quote for 1586126-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.