Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.18
|
25,200
in stock
|
Buy Now | |
TE Store
from US$0.20
|
12,622
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
8,538
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
8,538
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
8,538
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,203
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Retention | Without |
Contact Layout | Inline |
Length | 13.8mm, .543in |
Height | 7.4mm, .291in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Width | 20.6mm, .811in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Housing Material | Nylon 66 |
Circuit Identification Feature | With |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Housing |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Insertion Force | 15Newton |
3P RCPT VAL-U-LOK SR V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 3 | Rectangular Power Connector | Part Number: 1586106-3 | Internal Number: 1586106-3 | 4.2 mm | TE Connectivity | TE Store |
TE 1586106-3 Val-U-Lok Socket Housing 1 x 3P White | Rapid Electronics |
TE Connectivity 3P RCPT VAL-U-LOK SR V0 Headers & Wire H | Distrelec |
3P Rcpt Val-U-Lok Sr V0 Rohs Compliant: Yes |Amp Te Connectivity 1586106-3 | Newark Electronics |
Conn Housing RCP 3 POS 4.2mm ST Bag | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 3 Way 1 Row Female Straight PCB Housing | TE Connectivity 1586106-3 | RS Americas |
CONNECTOR HOUSING, RCPT, 3POS, 4.2MM | element14 |
Where can I find additional details, specifications and documents for a 1586106-3?
Additional datasheets, footprints and schematics for 1586106-3 are listed on our Part Details page. You can also find images and similar parts to 1586106-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586106-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586106-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586106-3 fall under?
The 1586106-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586106-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586106-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586106-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586106-3 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1586106-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586106-3 often in real-time on the comparison pages.
What if I can't find stock of 1586106-3?
You can fill out our help required form which you can use to request a quote for 1586106-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.