Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
3,144
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
3,144
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
3,144
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
3,144
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Retention | Without |
Contact Layout | Inline |
Height | 7.4mm, .291in |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Length | .543in, 13.8mm |
Width | .94in, 23.9mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon 66 |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Insertion Force | 15Newton |
Headers&wire Housings 3P Plug Val-U-Lok Sr Fh Vo |Amp Te Connectivity 1586104-3 | Newark Electronics |
Headers&Wire Housings 3P PLUG VAL-U-LOK SR FH VO | Rapid Electronics |
TE Connectivity - AMP PWR CONN 3P PLUG VAL-U-LOK SR FH V0 | Distrelec |
Conn Housing PL 3 POS 4.2mm ST Cable Mount Bag | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 3 Way 1 Row Male Straight PCB Connector Housing | TE Connectivity 1586104-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1586104-3?
Additional datasheets, footprints and schematics for 1586104-3 are listed on our Part Details page. You can also find images and similar parts to 1586104-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586104-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586104-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586104-3 fall under?
The 1586104-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586104-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586104-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586104-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586104-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1586104-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586104-3 often in real-time on the comparison pages.
What if I can't find stock of 1586104-3?
You can fill out our help required form which you can use to request a quote for 1586104-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.