1586099-1

Connectors

> Rectangular Connectors

> Rectangular Connector Accessories

> Rectangular Connector Seals

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1586099-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1586099-1
Details for TE Store
1586099-1
06P UMNL WIRE SEAL GRAY 12AWG Accessory Type:Wire Seal
Buy Directly from TE Store (500 in Stock)
$1.0500 per unit
Series Information for 1586099-1 - TE Connectivity
  • Status: Active
  • Product Code: 1309
  • Global Product Line: 236
  • GPL Description: Appliances

Description

06P UMNL WIRE SEAL GRAY 12AWG

Specifications

Material:
Silicone Rubber
Accepts Wire Insulation Diameter Range:
.13 – .16in, 3.3 – 4.06mm
Wire Size:
12AWG, 3mm²
For Use With:
Universal MATE-N-LOK Sealed Connectors
Packaging Method:
Bag
Packaging Quantity:
500
Accessory Type:
Wire Seal
Wire/Cable Type:
Discrete Wire
Accessory Color:
Gray
Connector System:
Wire-to-Wire
Product Type:
Accessory
Operating Temperature Range:
-55 – 105°C, -67 – 221°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
06P UMNL WIRE SEAL GRAY 12AWG
Avnet America
WIRE SEAL 2 X3, 12-10AWG
TE Store
06P UMNL WIRE SEAL GRAY 12AWG Accessory Type:Wire Seal;Accepts Wire Insulation Diameter Range:3.3 – 4.06 mm;Accepts Wire Insulation Diameter Range:.13 – .16 in;Connector System:Wire-to-Wire;Operating Temperature Range:-55 – 105 °C Wire Seal 3.3 – 4.06 mm | Rectangular Connector Seal | TE Connectivity