Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.15 |
7,750
|
Buy Now | |
Newark Electronics | US$0.16 |
7,750
|
Buy Now | |
Rapid Electronics | US$0.12 |
7,750
|
Buy Now | |
Chip One Stop | US$0.14 |
7,750
|
Buy Now | |
Farnell | US$0.22 |
7,500
|
Buy Now | |
Avnet America | US$0.12 |
-
|
Buy Now | |
RS Americas | US$0.22 |
-
|
Buy Now | |
element14 | US$0.19 |
-
|
Buy Now | |
Boersig | US$0.13 |
-
|
Buy Now |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 12AWG |
RoHS Compliant | Yes |
P&s Connectors 12-10 Awg Socket Reel Of 2500 |Amp Te Connectivity 1586065-1 | Newark Electronics |
P&S Connectors 12-10 AWG SOCKET Reel of 2500 | Rapid Electronics |
TE Connectivity UMNL 10-12 AWG EC SOCKET CONT Pin & Sock | Distrelec |
CONTACT, SOCKET, CRIMP, 10AWG | Farnell |
UMNL 10-12 AWG EC SOCKET CONT | Avnet America |
Connector, Umnl 10-12 Awg Ec Socket Cont | TE Connectivity 1586065-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1586065-1?
Additional datasheets, footprints and schematics for 1586065-1 are listed on our Part Details page. You can also find images and similar parts to 1586065-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586065-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586065-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586065-1 fall under?
The 1586065-1 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1586065-1 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586065-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586065-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1586065-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1586065-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586065-1 often in real-time on the comparison pages.
What if I can't find stock of 1586065-1?
You can fill out our help required form which you can use to request a quote for 1586065-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.