Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
2,438
units
|
Buy Now |
![]() |
TE Store |
116,511
units
|
Buy Now |
![]() |
element14 |
11,200
units
|
Buy Now |
![]() |
Arrow Electronics |
10,500
units
|
Buy Now |
![]() |
Newark Electronics |
3,496
units
|
Buy Now |
![]() |
Avnet America |
3,000
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
![]() |
Avnet Europe |
No stock
|
Buy Now |
![]() |
Power and Signal Group |
No stock
|
Buy Now |
![]() |
TTI Europe |
No stock
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
![]() |
Boersig |
No stock
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Design | Single Beam |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Accepts Wire Insulation Diameter Range | .122in, 3.1mm |
Wire Size | 1.31mm², 16AWG |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
VAL-U-LOK SKT BR SN 16AWG Power Contact Type: Contact Operating Voltage: 600 VAC Contact Mating Area Plating Material: Tin Wire Size: 16 AWG Wire Size: 1.31 mm² Contact 600 VAC Tin 16 AWG | Power Contact | Part Number: 1586055-1 | Internal Number: 1586055-1 | TE Connectivity | TE Store |
CONTACT, SOCKET, 16AWG, CRIMP.. | element14 |
Product Range:VAL-U-LOK Series | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
VAL-U-LOK PCB Connector Contact, Female, Crimp, Pre-Tin Plating 16 AWG | Allied Electronics |
Where can I find additional details, specifications and documents for a 1586055-1?
Additional datasheets, footprints and schematics for 1586055-1 are listed on our Part Details page. You can also find images and similar parts to 1586055-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586055-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586055-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586055-1 fall under?
The 1586055-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1586055-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586055-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586055-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586055-1 have stock available?
Authorised distributors including TE Store, element14, Arrow Electronics, Farnell and Newark Electronics have stock available or on a lead time for 1586055-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586055-1 often in real-time on the comparison pages.
What if I can't find stock of 1586055-1?
You can fill out our help required form which you can use to request a quote for 1586055-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.