Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.06
|
264
in stock
|
Buy Now | |
Powell Electronics
from US$0.74
|
11,760
in stock
|
Buy Now | |
TE Store
from US$0.69
|
1,017
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
264
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
264
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
264
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Boersig
from US$0.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | 4.2in, .165mm |
Number of Power Positions | 8 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 1.2 – 3.2mm, .047 – .122in |
Length | .7187in, 18mm |
Width | 13mm, .5118in |
Height | 9.8mm, .384in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon GF |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | 208567 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Quantity | 70 |
Packaging Method | Tray, Box & Tray |
Sealable | No |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Plug |
Product Type | Header |
Header Type | Shrouded |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
8P VAL-U-LOK R/A HDR SCR MT V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 1586043-8 | Internal Number: 1586043-8 | 4.2 mm | TE Connectivity | TE Store |
Wire-To-Board Connector, Right Angle, Val-U-Lok Series, Solder, Plug, 8, 4.2 Mm |Amp Te Connectivity 1586043-8 | Newark Electronics |
Headers&Wire Housings RA HDR SCREW MNT 8P | Rapid Electronics |
TE Connectivity - AMP PWR CONN 8P VAL-U-LOK R/A HDR SCR MT V2 | Distrelec |
VAL-U-LOK 8 Position Dual Row Through-Hole Right Angle Pin Header | Future Electronics |
Conn Power HDR 8 POS 4.2mm Solder RA Thru-Hole 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1586043-8?
Additional datasheets, footprints and schematics for 1586043-8 are listed on our Part Details page. You can also find images and similar parts to 1586043-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586043-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586043-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586043-8 fall under?
The 1586043-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586043-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586043-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586043-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586043-8 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1586043-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586043-8 often in real-time on the comparison pages.
What if I can't find stock of 1586043-8?
You can fill out our help required form which you can use to request a quote for 1586043-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.