1586042-8 Power Connectors by TE Connectivity

8P VAL-U-LOK R/A HDR V0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$0.57
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.82
931
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.13
931
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.94
931
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.02
931
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.73
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.59
-
Buy Now
Logo for Boersig
Boersig
from US$0.66
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 8
PCB Mount Orientation Right Angle
Number of Rows 2
Row-to-Row Spacing 4.2in, .165mm
Number of Power Positions 8
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Thickness 2.03µm, 80µin
Contact Retention Without
Contact Layout Inline, Matrix
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 9A
PCB Thickness (Recommended) 1.6in, .063mm
Height 9.8mm, .386in
Length 18mm, .7087in
Accepts Wire Insulation Diameter Range 1.2 – 3.1mm, .047 – .122in
Width .51in, 13mm
Insulation Diameter (Max) 2.39mm, 2.39in
Operating Voltage 600VAC
Centerline (Pitch) 4.2mm, .165in
UL Flammability Rating UL 94V-0
Housing Color Natural
Housing Material Nylon
Circuit Identification Feature With
CSA File Number 208567
Agency/Standard UL, CSA
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
VDE Tested No
Agency/Standard Number E28476
PCB Mount Retention Without
Mating Retention With
Mating Alignment With
Mating Alignment Type Keyed
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Retention Type Latch
Assembly Integration Feature Without
Circuit Application Power
Packaging Method Box & Tray, Tray
Packaging Quantity 210
Connector System Wire-to-Board
Product Type Header
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Contact Type Pin
Header Type Shrouded
Housing Type Plug
Termination Post & Tail Length .14in, 3.6mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts


Alternative Descriptions

Headers & Wire Housings 8P Val-U-Lok R/A |Amp Te Connectivity 1586042-8 | Newark Electronics
Headers&Wire Housings 8P VAL-U-LOK R/A | Rapid Electronics
TE Connectivity - AMP PWR CONN 8P VAL-U-LOK R/A HDR V0 | Distrelec
Conn Power PIN 8 POS 4.2mm Solder RA Thru-Hole 8 Terminal 1 Port Tray | Avnet America
HEADER, RIGHT ANGLE, VAL-U-LOK, 8 POS, DUAL ROW, UL94V-0, W/O PEGS | TE Connectivity 1586042-8 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1586042-8?

Additional datasheets, footprints and schematics for 1586042-8 are listed on our Part Details page. You can also find images and similar parts to 1586042-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1586042-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586042-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1586042-8 fall under?

The 1586042-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1586042-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1586042-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1586042-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1586042-8 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1586042-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1586042-8 often in real-time on the comparison pages.

What if I can't find stock of 1586042-8?

You can fill out our help required form which you can use to request a quote for 1586042-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay