Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
724
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
1,470
in stock
|
Buy Now | |
element14
from US$0.53
|
724
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
280
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
280
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now | |
TE Store
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
PCB Mount Orientation | Right Angle |
Row-to-Row Spacing | 4.2mm, .165in |
Number of Rows | 2 |
Number of Power Positions | 8 |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline, Matrix |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
PCB Thickness (Recommended) | 1.6in, .063mm |
Width | .51in, 13mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Length | .7087in, 18mm |
Height | .386in, 9.8mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
Agency/Standard Number | E28476 |
VDE Tested | No |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Mating Retention | With |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Assembly Integration Feature | Without |
Circuit Application | Power |
Packaging Quantity | 210 |
Packaging Method | Tray, Box & Tray |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Connector System | Wire-to-Board |
Housing Type | Plug |
Product Type | Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.6mm, .14in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
VAL-U-LOK 8 Position Dual Row Through-Hole Right Angle Pin Header | Future Electronics |
HEADER, RIGHT ANGLE, UL94V-2, 8WAY | element14 |
Headers&Wire Housings RA HDR W/O PEGS 8P | Rapid Electronics |
TE Connectivity 8P VAL-U-LOK R/A HDR V2 Board Connector | Distrelec |
Plug & Socket Connector, Header, 8 Position, 4.2Mm | Newark Electronics |
Conn Wire to Board PIN 8 POS 4.2mm Solder RA Thru-Hole | Avnet America |
Header, Conn, Wire to Wire & Wire to Board, PCB Plug,8 Cont, Solder, PE Series,9A | TE Connectivity 1586041-8 | RS Americas |
8P VAL-U-LOK R/A HDR V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 1586041-8 | Internal Number: 1586041-8 | 4.2 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | White |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Flammability Rating | UL94V-2 |
Lead Spacing | 4.2mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1586041-8?
Additional datasheets, footprints and schematics for 1586041-8 are listed on our Part Details page. You can also find images and similar parts to 1586041-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586041-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586041-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586041-8 fall under?
The 1586041-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586041-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586041-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586041-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586041-8 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1586041-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586041-8 often in real-time on the comparison pages.
What if I can't find stock of 1586041-8?
You can fill out our help required form which you can use to request a quote for 1586041-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.